Panasonic Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1801V

Description
RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0851
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0851
RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7796
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7796
RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0851
Product Name Res, 1K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers