Panasonic Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1742V

Description
RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0848
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0848
RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7794
Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7794
RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 17K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0848
Product Name Res, 17K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details