Panasonic Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1622V

Description
RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7788
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7788
RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0842
Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0842
RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7788
Product Name Res, 16K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers