Panasonic Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1471V

Description
RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7778
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7778
RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0831
Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0831
RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K47, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7778
Product Name Res, 1K47, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers