Panasonic Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1432V

Description
RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0830
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0830
RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4022
Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4022
RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 14K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0830
Product Name Res, 14K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details