Panasonic Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1431V

Description
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0829
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0829
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7777
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7777
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0829
Product Name Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers