Panasonic Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1372V

Description
RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0826
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0826
RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7775
Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7775
RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 13K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0826
Product Name Res, 13K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details