Panasonic Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1272V

Description
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7772
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7772
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0820
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0820
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7772
Product Name Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details