Panasonic Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1182V

Description
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0812
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0812
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7765
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7765
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0812
Product Name Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers