Panasonic Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1151V

Description
RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7762
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7762
RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0809
Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0809
RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7762
Product Name Res, 1K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers