Panasonic Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1102V

Description
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0806
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0806
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7759
Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7759
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0806
Product Name Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details