Panasonic Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1071V

Description
RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7756
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7756
RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0803
Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0803
RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K07, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7756
Product Name Res, 1K07, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details