Panasonic Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1021V

Description
RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7752
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7752
RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0799
Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0799
RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7752
Product Name Res, 1K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details