Panasonic Chip Resistor - Surface Mount ERA-3VEB9532V

Description
RES 95.3K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 95.3K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9532V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9532V
Chip Resistor - Surface Mount ERA-3VEB9532V
RES 95.3K OHM 0.1% 1/8W 0603

RES 95.3K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6449
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6449
RES, 95K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 95K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0791
Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0791
RES, 95K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 95K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9532V 67AH6449
Product Name Chip Resistor - Surface Mount Res, 95K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details