Panasonic Chip Resistor - Surface Mount ERA-3VEB9530V

Description
RES 953 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 953 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9530V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9530V
Chip Resistor - Surface Mount ERA-3VEB9530V
RES 953 OHM 0.1% 1/8W 0603

RES 953 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4015
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4015
RES, 953R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 953R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0789
Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0789
RES, 953R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 953R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9530V 67AH4015
Product Name Chip Resistor - Surface Mount Res, 953R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details