Panasonic Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB9310V

Description
RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6444
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6444
RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0785
Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0785
RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 931R, 0.1%, 100MW, 0603, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB9310V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9310V
Chip Resistor - Surface Mount ERA-3VEB9310V
RES 931 OHM 0.1% 1/8W 0603

RES 931 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6444 ERA-3VEB9310V
Product Name Res, 931R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details