Panasonic Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB91R0V

Description
RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0780
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0780
RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6439
Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6439
RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91R, 0.1%, 100MW, 0603, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB91R0V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB91R0V
Chip Resistor - Surface Mount ERA-3VEB91R0V
RES 91 OHM 0.1% 1/8W 0603

RES 91 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0780 ERA-3VEB91R0V
Product Name Res, 91R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details