Panasonic Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB9102V

Description
RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6442
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6442
RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0783
Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0783
RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 100MW, 0603, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB9102V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9102V
Chip Resistor - Surface Mount ERA-3VEB9102V
RES 91K OHM 0.1% 1/8W 0603

RES 91K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6442 ERA-3VEB9102V
Product Name Res, 91K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details