Panasonic Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB90R9V

Description
RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0776
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0776
RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6437
Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6437
RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 90R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB90R9V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB90R9V
Chip Resistor - Surface Mount ERA-3VEB90R9V
RES 90.9 OHM 0.1% 1/8W 060

RES 90.9 OHM 0.1% 1/8W 060

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0776 ERA-3VEB90R9V
Product Name Res, 90R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers