Panasonic Chip Resistor - Surface Mount ERA-3VEB9092V

Description
RES 90.9K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 90.9K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9092V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9092V
Chip Resistor - Surface Mount ERA-3VEB9092V
RES 90.9K OHM 0.1% 1/8W 0603

RES 90.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4014
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4014
RES, 90K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 90K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0779
Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0779
RES, 90K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 90K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9092V 67AH4014
Product Name Chip Resistor - Surface Mount Res, 90K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details