Panasonic Chip Resistor - Surface Mount ERA-3VEB9090V

Description
RES 909 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 909 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9090V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9090V
Chip Resistor - Surface Mount ERA-3VEB9090V
RES 909 OHM 0.1% 1/8W 0603

RES 909 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4013
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4013
RES, 909R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 909R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0777
Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0777
RES, 909R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 909R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9090V 67AH4013
Product Name Chip Resistor - Surface Mount Res, 909R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details