Panasonic Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB8870V

Description
RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0773
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0773
RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6435
Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6435
RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 887R, 0.1%, 100MW, 0603, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB8870V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8870V
Chip Resistor - Surface Mount ERA-3VEB8870V
RES 887 OHM 0.1% 1/8W 0603

RES 887 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0773 ERA-3VEB8870V
Product Name Res, 887R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details