Panasonic Chip Resistor - Surface Mount ERA-3VEB86R6V

Description
RES 86.6 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 86.6 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB86R6V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB86R6V
Chip Resistor - Surface Mount ERA-3VEB86R6V
RES 86.6 OHM 0.1% 1/8W 0603

RES 86.6 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6430
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6430
RES, 86R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 86R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0768
Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0768
RES, 86R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 86R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB86R6V 67AH6430
Product Name Chip Resistor - Surface Mount Res, 86R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details