Panasonic Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB8660V

Description
RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0769
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0769
RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6431
Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6431
RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 866R, 0.1%, 100MW, 0603, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB8660V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8660V
Chip Resistor - Surface Mount ERA-3VEB8660V
RES 866 OHM 0.1% 1/8W 0603

RES 866 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0769 ERA-3VEB8660V
Product Name Res, 866R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details