Panasonic Chip Resistor - Surface Mount ERA-3VEB8250V

Description
RES 825 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 825 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB8250V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8250V
Chip Resistor - Surface Mount ERA-3VEB8250V
RES 825 OHM 0.1% 1/8W 0603

RES 825 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0761
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0761
RES, 825R, 0.1%, 100MW, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 825R, 0.1%, 100MW, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6423
Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6423
RES, 825R, 0.1%, 100MW, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 825R, 0.1%, 100MW, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB8250V 67AH0761
Product Name Chip Resistor - Surface Mount Res, 825R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details