Panasonic Chip Resistor - Surface Mount ERA-3VEB8060V

Description
RES 806 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 806 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB8060V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8060V
Chip Resistor - Surface Mount ERA-3VEB8060V
RES 806 OHM 0.1% 1/8W 0603

RES 806 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6415
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6415
RES, 806R, 0.1%, 100MW, 0603, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 806R, 0.1%, 100MW, 0603, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0753
Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0753
RES, 806R, 0.1%, 100MW, 0603, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 806R, 0.1%, 100MW, 0603, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB8060V 67AH6415
Product Name Chip Resistor - Surface Mount Res, 806R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details