Panasonic Chip Resistor - Surface Mount ERA-3VEB78R7V

Description
RES 78.7 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 78.7 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB78R7V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB78R7V
Chip Resistor - Surface Mount ERA-3VEB78R7V
RES 78.7 OHM 0.1% 1/8W 0603

RES 78.7 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6410
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6410
RES, 78R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 78R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0748
Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0748
RES, 78R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 78R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB78R7V 67AH6410
Product Name Chip Resistor - Surface Mount Res, 78R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details