Panasonic Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB7682V

Description
RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6409
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6409
RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0747
Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0747
RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 76K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB7682V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7682V
Chip Resistor - Surface Mount ERA-3VEB7682V
RES 76.8K OHM 0.1% 1/8W 0603

RES 76.8K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6409 ERA-3VEB7682V
Product Name Res, 76K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details