Panasonic Chip Resistor - Surface Mount ERA-3VEB7680V

Description
RES 768 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 768 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB7680V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7680V
Chip Resistor - Surface Mount ERA-3VEB7680V
RES 768 OHM 0.1% 1/8W 0603

RES 768 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0745
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0745
RES, 768R, 0.1%, 100MW, 0603, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 768R, 0.1%, 100MW, 0603, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6407
Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6407
RES, 768R, 0.1%, 100MW, 0603, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 768R, 0.1%, 100MW, 0603, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB7680V 67AH0745
Product Name Chip Resistor - Surface Mount Res, 768R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details