Panasonic Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB7321V

Description
RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0738
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0738
RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6400
Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6400
RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K32, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB7321V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7321V
Chip Resistor - Surface Mount ERA-3VEB7321V
RES 7.32K OHM 0.1% 1/8W 0603

RES 7.32K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0738 ERA-3VEB7321V
Product Name Res, 7K32, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details