Panasonic Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB7152V

Description
RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0735
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0735
RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6398
Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6398
RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 71K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB7152V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7152V
Chip Resistor - Surface Mount ERA-3VEB7152V
RES 71.5K OHM 0.1% 1/8W 0603

RES 71.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0735 ERA-3VEB7152V
Product Name Res, 71K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details