Panasonic Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB7151V

Description
RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0734
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0734
RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6397
Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6397
RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K15, 0.1%, 100MW, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB7151V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7151V
Chip Resistor - Surface Mount ERA-3VEB7151V
RES 7.15K OHM 0.1% 1/8W 0603

RES 7.15K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0734 ERA-3VEB7151V
Product Name Res, 7K15, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details