Panasonic Chip Resistor - Surface Mount ERA-3VEB69R8V

Description
RES 69.8 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 69.8 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB69R8V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB69R8V
Chip Resistor - Surface Mount ERA-3VEB69R8V
RES 69.8 OHM 0.1% 1/8W 0603

RES 69.8 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6392
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6392
RES, 69R8, 0.1%, 100MW, 0603, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 69R8, 0.1%, 100MW, 0603, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0728
Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0728
RES, 69R8, 0.1%, 100MW, 0603, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 69R8, 0.1%, 100MW, 0603, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB69R8V 67AH6392
Product Name Chip Resistor - Surface Mount Res, 69R8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details