Panasonic Chip Resistor - Surface Mount ERA-3VEB6810V

Description
RES 681 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 681 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6810V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6810V
Chip Resistor - Surface Mount ERA-3VEB6810V
RES 681 OHM 0.1% 1/8W 0603

RES 681 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6390
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6390
RES, 681R, 0.1%, 100MW, 0603, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 681R, 0.1%, 100MW, 0603, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0725
Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0725
RES, 681R, 0.1%, 100MW, 0603, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 681R, 0.1%, 100MW, 0603, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6810V 67AH6390
Product Name Chip Resistor - Surface Mount Res, 681R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details