Panasonic Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB6802V

Description
RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6389
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6389
RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0724
Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0724
RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 100MW, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6389
Product Name Res, 68K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details