Panasonic Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB6801V

Description
RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0723
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0723
RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6388
Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6388
RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0723
Product Name Res, 6K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers