Panasonic Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB6800V

Description
RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6387
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6387
RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0722
Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0722
RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 680R, 0.1%, 100MW, 0603, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6387
Product Name Res, 680R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details