Panasonic Chip Resistor - Surface Mount ERA-3VEB6652V

Description
RES 66.5K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 66.5K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6652V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6652V
Chip Resistor - Surface Mount ERA-3VEB6652V
RES 66.5K OHM 0.1% 1/8W 0603

RES 66.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0719
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0719
RES, 66K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 66K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6386
Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6386
RES, 66K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 66K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6652V 67AH0719
Product Name Chip Resistor - Surface Mount Res, 66K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details