Panasonic Chip Resistor - Surface Mount ERA-3VEB64R9V

Description
RES 64.9 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 64.9 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB64R9V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB64R9V
Chip Resistor - Surface Mount ERA-3VEB64R9V
RES 64.9 OHM 0.1% 1/8W 0603

RES 64.9 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6380
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6380
RES, 64R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 64R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0712
Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0712
RES, 64R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 64R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB64R9V 67AH6380
Product Name Chip Resistor - Surface Mount Res, 64R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details