Panasonic Chip Resistor - Surface Mount ERA-3VEB6490V

Description
RES 649 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 649 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6490V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6490V
Chip Resistor - Surface Mount ERA-3VEB6490V
RES 649 OHM 0.1% 1/8W 0603

RES 649 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0713
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0713
RES, 649R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4006
Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4006
RES, 649R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6490V 67AH0713
Product Name Chip Resistor - Surface Mount Res, 649R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details