Panasonic Chip Resistor - Surface Mount ERA-3VEB6341V

Description
RES 6.34K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 6.34K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6341V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6341V
Chip Resistor - Surface Mount ERA-3VEB6341V
RES 6.34K OHM 0.1% 1/8W 0603

RES 6.34K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0710
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0710
RES, 6K34, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 6K34, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6379
Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6379
RES, 6K34, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 6K34, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6341V 67AH0710
Product Name Chip Resistor - Surface Mount Res, 6K34, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details