Panasonic Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB6340V

Description
RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4004
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4004
RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0709
Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0709
RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 634R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB6340V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6340V
Chip Resistor - Surface Mount ERA-3VEB6340V
RES 634 OHM 0.1% 1/8W 0603

RES 634 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH4004 ERA-3VEB6340V
Product Name Res, 634R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1676481-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
3 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details