Panasonic Chip Resistor - Surface Mount ERA-3VEB6200V

Description
RES 620 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 620 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6200V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6200V
Chip Resistor - Surface Mount ERA-3VEB6200V
RES 620 OHM 0.1% 1/8W 0603

RES 620 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0705
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0705
RES, 620R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 620R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4003
Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4003
RES, 620R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 620R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6200V 67AH0705
Product Name Chip Resistor - Surface Mount Res, 620R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers