Panasonic Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB61R9V

Description
RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0700
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0700
RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6371
Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6371
RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 61R9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB61R9V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB61R9V
Chip Resistor - Surface Mount ERA-3VEB61R9V
RES 61.9 OHM 0.1% 1/8W 0603

RES 61.9 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0700 ERA-3VEB61R9V
Product Name Res, 61R9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers