Panasonic Chip Resistor - Surface Mount ERA-3VEB6192V

Description
RES 61.9K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 61.9K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6192V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6192V
Chip Resistor - Surface Mount ERA-3VEB6192V
RES 61.9K OHM 0.1% 1/8W 0603

RES 61.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6374
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6374
RES, 61K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 61K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0703
Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0703
RES, 61K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 61K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6192V 67AH6374
Product Name Chip Resistor - Surface Mount Res, 61K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details