Panasonic Chip Resistor - Surface Mount ERA-3VEB5761V

Description
RES 5.76K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 5.76K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB5761V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5761V
Chip Resistor - Surface Mount ERA-3VEB5761V
RES 5.76K OHM 0.1% 1/8W 0603

RES 5.76K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0690
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0690
RES, 5K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6361
Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6361
RES, 5K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB5761V 67AH0690
Product Name Chip Resistor - Surface Mount Res, 5K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details