Panasonic Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5760V

Description
RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0689
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0689
RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6360
Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6360
RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 576R, 0.1%, 100MW, 0603, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB5760V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5760V
Chip Resistor - Surface Mount ERA-3VEB5760V
RES 576 OHM 0.1% 1/8W 0603

RES 576 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0689 ERA-3VEB5760V
Product Name Res, 576R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details