Panasonic Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5602V

Description
RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0684
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0684
RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6355
Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6355
RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 100MW, 0603, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB5602V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5602V
Chip Resistor - Surface Mount ERA-3VEB5602V
RES 56K OHM 0.1% 1/8W 0603

RES 56K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH0684 ERA-3VEB5602V
Product Name Res, 56K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers