Panasonic Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5601V

Description
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6354
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6354
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0683
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0683
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6354
Product Name Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details