Panasonic Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5231V

Description
RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6342
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6342
RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0670
Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0670
RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K23, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB5231V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5231V
Chip Resistor - Surface Mount ERA-3VEB5231V
RES 5.23K OHM 0.1% 1/8W 0603

RES 5.23K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6342 ERA-3VEB5231V
Product Name Res, 5K23, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers